Low-current voltage regulator diodes in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a total power dissipation of ≤ 250 mW and a working voltage range of nominal 1.8 V to 51 V, specified at a test current of 50 μA for low-bias and portable applications.
Low-current voltage regulator diodes in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 250MW TO236AB
DIODE ZENER 27V 250MW TO236AB
DIODE ZENER 27V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX8450-B27R | 1727-BZX8450-B27RTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |