High-voltage switching diode encapsulated in a small SOT23 surface-mounted plastic package, with a repetitive peak reverse voltage of 250 V and a reverse voltage rating of 200 V. It has a maximum forward voltage of 1.25 V at 200 mA, a reverse current of 100 µA at 150 °C, and a switching time of 50 ns. The device is qualified per AEC-Q101 for automotive applications and dissipates up to 250 mW with a junction temperature rating of 150 °C. The SOT23 package measures 2.9 mm × 1.3 mm × 1 mm.
High-voltage switching diode encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE STD 200V 200MA TO236AB
Diode Schottky 200V 200mA (DC) Surface Mount TO-236AB
DIODE STD 200V 200MA TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS21-QVL | 1727-BAS21-QVLCT-ND |
| Product Name | High-voltage switching diode | Single Diodes |
| Diode Applications | Switching; Protector; High Voltage | |
| RoHS Compliant | RoHS | |
| VF | 1 to 1.00E-3 volts | |
| IF | 200 mA |