Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package with a total power dissipation of ≤250 mW and a working voltage range of 2.4 V to 75 V, available in ±2 % tolerance (BZX84-B series). Non-repetitive peak reverse power dissipation is ≤40 W, and the device is qualified according to AEC-Q101 for automotive applications.
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 68V 250MW TO236AB
DIODE ZENER 68V 250MW TO236AB
DIODE ZENER 68V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX84-B68-QR | 1727-BZX84-B68-QRCT-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |