Low-power voltage regulator diodes in a small SOT23 (TO-236AB) surface-mounted plastic package, offering a 22 V breakdown voltage with ±1 % tolerance. Total power dissipation is ≤250 mW, and non-repetitive peak reverse power dissipation is ≤40 W. Qualified according to AEC-Q101 for automotive applications.
Low-power voltage regulator diodes in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX84-A), ±2 % (BZX84-B) and approximately ±5 % (BZX84-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 22V 250MW TO236AB
DIODE ZENER 22V 250MW TO236AB
DIODE ZENER 22V 250MW TO236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX84-A22-QR | 1727-BZX84-A22-QRDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |