Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages, available in the BZX79-B series with ±2% tolerance and nominal working voltages from 2.4 to 75 V. Total power dissipation is up to 500 mW, with a non-repetitive peak reverse power dissipation of up to 40 W. Forward voltage at 10 mA is maximum 0.9 V. Designed for low voltage stabilizers or voltage references.
Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V.
Features and benefits
Applications
DIODE ZENER 18V 400MW ALF2
Zener Diode 18V 400mW ±2% Through Hole ALF2
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX79-B18,143 | 1727-BZX79-B18,143CT-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |