Nexperia B.V. Low-current voltage regulator diodes BZX58550-C12X

Description
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote Datasheet
Description
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX58550-C12X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX58550-C12X
Low-current voltage regulator diodes BZX58550-C12X
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 300 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Diodes
Product Number BZX58550-C12X
Product Name Low-current voltage regulator diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - 1PS76SB70,135 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
High-speed switching diode - BAS16J,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers
General-purpose dual Schottky diode - BAS40-07V,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers