Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead surface-mounted plastic package, measuring 1.2 mm × 0.8 mm × 0.6 mm, with a total power dissipation of ≤ 300 mW, a working voltage range of 1.8 V to 51 V, and specified at a test current of 50 μA. The BZX58550-B3V3X is part of the ±2% tolerance series with a nominal voltage of 3.3 V, and is designed for low-bias and portable battery-powered applications.
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3.3V 270MW SOD523
DIODE ZENER 3.3V 270MW SOD523
DIODE ZENER 3.3V 270MW SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX58550-B3V3X | 1727-BZX58550-B3V3XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |