Nexperia B.V. General-purpose Schottky diode BAS40,215

Description
General-purpose Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose Schottky diode - BAS40,215 - Nexperia B.V.
Nijmegen, Netherlands
General-purpose Schottky diode
BAS40,215
General-purpose Schottky diode BAS40,215
General-purpose Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Applications Ultra high-speed switching Voltage clamping

General-purpose Schottky diode in a small SOT23 Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-BAS40,215
Schottky Diode and Rectifier 280-BAS40,215
BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS40,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40,215 can be used for catalog matching and distributor lookup.

BAS40 series; 1PSxxSB4x series - General-purpose Schottky diodes TO-236 3-Pin Product overview: BAS40,215 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS40,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS40,215 - 1022074-BAS40,215 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS40,215
1022074-BAS40,215
Diodes, Rectifiers - Single - BAS40,215 1022074-BAS40,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022074-BAS40,215 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Current - Reverse Leakage @ Vr: 10μA @ 40V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022074-BAS40,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Current - Reverse Leakage @ Vr: 10μA @ 40V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Diodes - 1727-4234-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4234-6-ND
Single Diodes 1727-4234-6-ND
Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB

Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-4234-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4234-2-ND
Single Diodes 1727-4234-2-ND
Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB

Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Single Diodes - 1727-4234-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-4234-1-ND
Single Diodes 1727-4234-1-ND
Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB

Diode Schottky 40V 120mA (DC) Surface Mount TO-236AB

Buy Now Datasheet
Signal Schottky Diode, Single, Sot-23; Diode Configuration Nexperia - 04X5906 - Newark, An Avnet Company
Chicago, IL, United States
Signal Schottky Diode, Single, Sot-23; Diode Configuration Nexperia
04X5906
Signal Schottky Diode, Single, Sot-23; Diode Configuration Nexperia 04X5906
SIGNAL SCHOTTKY DIODE, SINGLE, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SIGNAL SCHOTTKY DIODE, SINGLE, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS40,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS40,215
Discrete Semiconductor Products - Diodes - Rectifiers BAS40,215
DIODE SCHOTTKY 40V 120MA TO236AB

DIODE SCHOTTKY 40V 120MA TO236AB

Supplier's Site
Single Diodes - BAS40,215 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS40,215
Single Diodes BAS40,215
DIODE SCHOTTKY 40V 120MA TO236AB

DIODE SCHOTTKY 40V 120MA TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number BAS40,215 280-BAS40,215 1022074-BAS40,215 1727-4234-6-ND 04X5906 BAS40,215 BAS40,215
Product Name General-purpose Schottky diode Schottky Diode and Rectifier Diodes, Rectifiers - Single - BAS40,215 Single Diodes Signal Schottky Diode, Single, Sot-23; Diode Configuration Nexperia Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Applications Switching
Package SOT23; SOT23 SOT23 TO-236AB (SOT23) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS
VF 380 to 0.3800 volts 1 volts 1 volts 1 volts 1 volts
IF 120 mA 120 mA
Unlock Full Specs
to access all available technical data