Nexperia B.V. Low-current voltage regulator diodes BZX58550-B27X

Description
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Description
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm × 0.8 mm × 0.6 mm. Total power dissipation is up to 300 mW, with a working voltage range of 1.8 V to 51 V, specified at a test current of 50 μA. Two tolerance series are available: ±2 % and approximately ±5 %. The device is designed for low-bias and portable battery-powered applications.

Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package measuring 1.2 mm × 0.8 mm × 0.6 mm. Total power dissipation is up to 300 mW, with a working voltage range of 1.8 V to 51 V, specified at a test current of 50 μA. Two tolerance series are available: ±2 % and approximately ±5 %. The device is designed for low-bias and portable battery-powered applications.

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX58550-B27X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX58550-B27X
Low-current voltage regulator diodes BZX58550-B27X
Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

Low-current voltage regulator diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 300 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX58550-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX58550-B27XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX58550-B27XTR-ND
Single Zener Diodes 1727-BZX58550-B27XTR-ND
DIODE ZENER 27V 270MW SOD523

DIODE ZENER 27V 270MW SOD523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX58550-B27XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX58550-B27XDKR-ND
Single Zener Diodes 1727-BZX58550-B27XDKR-ND
DIODE ZENER 27V 270MW SOD523

DIODE ZENER 27V 270MW SOD523

Buy Now Datasheet
Single Zener Diodes - 1727-BZX58550-B27XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX58550-B27XCT-ND
Single Zener Diodes 1727-BZX58550-B27XCT-ND
DIODE ZENER 27V 270MW SOD523

DIODE ZENER 27V 270MW SOD523

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX58550-B27X 1727-BZX58550-B27XTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
10 suppliers
Schottky Rectifier, 200Ma, 30V, Sod523; Diode Configuration Nexperia - 39K0674 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5000 volts
View Details
High-speed switching diode - BAS316,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
General-purpose Schottky diode - 1PS76SB40-QF - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers