BZX585-B3V9-QX is a voltage regulator diode in an SOD523 (SC-79) surface-mounted plastic package, rated for a nominal Zener voltage of 3.9 V with ±2% tolerance, supporting a non-repetitive peak reverse power dissipation of up to 40 W and a total power dissipation of 300 mW, qualified to AEC-Q101 for automotive use.
General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 3.9V 300MW SOD523
DIODE ZENER 3.9V 300MW SOD523
DIODE ZENER 3.9V 300MW SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX585-B3V9-QX | 1727-BZX585-B3V9-QXCT-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |