General-purpose Zener diodes in an SOD523 (SC-79) ultra small and flat lead Surface-Mounted Device (SMD) plastic package, with a nominal working voltage of 24 V, available in ±2 % and ±5 % tolerance versions, rated for non-repetitive peak reverse power dissipation of 40 W, total power dissipation of 300 mW, and operating junction temperatures from -65 °C to 150 °C. Qualified according to AEC-Q101 and recommended for automotive applications.
General-purpose Zener diodes in an SOD523 (SC-79) ultra small flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 24V 300MW SOD523
DIODE ZENER 24V 300MW SOD523
DIODE ZENER 24V 300MW SOD523
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX585-B24-QX | 1727-BZX585-B24-QXDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |