Nexperia B.V. Low-current voltage regulator diodes BZX38450-C47-QF

Description
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions
Request a Quote Datasheet
Description
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX38450-C47-QF - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX38450-C47-QF
Low-current voltage regulator diodes BZX38450-C47-QF
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Low-current general regulation functions

Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 300 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX38450-B11-Q to -C51-Q: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX38450-C47-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX38450-C47-QFTR-ND
Single Zener Diodes 1727-BZX38450-C47-QFTR-ND
Zener Diode 47V 300mW ±5% Surface Mount SOD-323

Zener Diode 47V 300mW ±5% Surface Mount SOD-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX38450-C47-QF 1727-BZX38450-C47-QFTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Single Zener Diodes - 1727-1944-1-ND - DigiKey
Specs
Tj -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
General-purpose Schottky diode - BAS70-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose dual Schottky diode - BAS70-04-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-07V,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
5 suppliers