Nexperia B.V. General-purpose Schottky diode BAS70-QR

Description
General-purpose Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet
Description
General-purpose Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General-purpose Schottky diode - BAS70-QR - Nexperia B.V.
Nijmegen, Netherlands
General-purpose Schottky diode
BAS70-QR
General-purpose Schottky diode BAS70-QR
General-purpose Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed Low leakage current High breakdown voltage Low capacitance Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Ultra high-speed switching Voltage clamping

General-purpose Schottky diode in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • High switching speed
  • Low leakage current
  • High breakdown voltage
  • Low capacitance
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Ultra high-speed switching
  • Voltage clamping
Supplier's Site Datasheet
Single Diodes - 1727-BAS70-QRCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS70-QRCT-ND
Single Diodes 1727-BAS70-QRCT-ND
DIODE SCHOTTKY 70V 70MA TO236AB

DIODE SCHOTTKY 70V 70MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS70-QRDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS70-QRDKR-ND
Single Diodes 1727-BAS70-QRDKR-ND
DIODE SCHOTTKY 70V 70MA TO236AB

DIODE SCHOTTKY 70V 70MA TO236AB

Buy Now Datasheet
Single Diodes - 1727-BAS70-QRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1727-BAS70-QRTR-ND
Single Diodes 1727-BAS70-QRTR-ND
DIODE SCHOTTKY 70V 70MA TO236AB

DIODE SCHOTTKY 70V 70MA TO236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Schottky Diodes Diodes
Product Number BAS70-QR 1727-BAS70-QRCT-ND
Product Name General-purpose Schottky diode Single Diodes
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data