Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a total power dissipation of 300 mW and a working voltage range of 1.8 V to 51 V, specified at a test current of 50 μA. The BZX38450-C27 variant has a nominal voltage of 27 V and is part of the ±5 % tolerance series, with optimized leakage current for fast switching and noise reduction. Junction temperature ranges from -55 °C to 150 °C, and thermal resistance from junction to ambient is 415 K/W.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 27V 300mW ±5% Surface Mount SOD-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX38450-C27F | 1727-BZX38450-C27FTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |