Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package, with a total power dissipation of 300 mW, a working voltage range of 1.8 V to 51 V, and a test current of 50 μA. The BZX38450-C11 variant is specified for approximately ±5% tolerance and features an intentional minor rise of leakage current for optimized fast switching and noise reduction. Operating junction temperature ranges from -55 °C to +150 °C, with a maximum junction temperature of 150 °C. Thermal resistance from junction to ambient is 415 K/W in free air.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 11V 300mW ±5% Surface Mount SOD-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX38450-C11X | 1727-BZX38450-C11XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |