Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002490-1PS88SB82,11
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Voltage - Forward (Vf) (Max) @ If: 700mV @ 30mA
Current - Reverse Leakage @ Vr: 200nA @ 1V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 30mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
RF Diode Schottky 15V Automotive 6-Pin TSSOP T/R Product overview: 1PS88SB82,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 15V, TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 15V, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1PS88SB82,115 can be used for catalog matching and distributor lookup.
Diode Array 3 Independent Schottky 15V 30mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Rectifier Diode, SC-88
DIODE ARR SCHOTT 15V 30MA 6TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1002490-1PS88SB82,115 | 286-1PS88SB82,115 | 1727-5443-2-ND | 1PS88SB82,115 | 1PS88SB82,115 |
| Product Name | Diodes, Rectifiers - Arrays - 1PS88SB82,115 | Automotive Schottky 15V TSSOP Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Active | Obsolete | Removed | ||
| VF | 0.7000 volts | 0.7000 volts | |||
| VR | 15 volts |