Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 10V 300mW ±5% Surface Mount SOD-323
Zener Diode 10V 300mW ±5% Surface Mount SOD-323
Zener Diode 10V 300mW ±5% Surface Mount SOD-323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX38450-C10X | 1727-BZX38450-C10XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |