Nexperia B.V. Low-current voltage regulator diodes BZX38450-B3V9X

Description
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Description
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package with a body size of 1.7 mm x 1.25 mm x 0.95 mm, total power dissipation of 300 mW, and a working voltage range of 1.8 V to 51 V, specified at a test current of 50 µA for low-bias applications.

Datasheet Summary
Powered by GS/AI

Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package with a body size of 1.7 mm x 1.25 mm x 0.95 mm, total power dissipation of 300 mW, and a working voltage range of 1.8 V to 51 V, specified at a test current of 50 µA for low-bias applications.

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZX38450-B3V9X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZX38450-B3V9X
Low-current voltage regulator diodes BZX38450-B3V9X
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 300 mW Two tolerance series: ± 2 % and approximately ± 5 % Working voltage range: nominal 1.8 V to 51 V Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications BZX38450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 300 mW
  • Two tolerance series: ± 2 % and approximately ± 5 %
  • Working voltage range: nominal 1.8 V to 51 V
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • BZX38450-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX38450-B3V9XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX38450-B3V9XTR-ND
Single Zener Diodes 1727-BZX38450-B3V9XTR-ND
DIODE ZENER 3.9V 300MW SOD323

DIODE ZENER 3.9V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX38450-B3V9XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX38450-B3V9XDKR-ND
Single Zener Diodes 1727-BZX38450-B3V9XDKR-ND
DIODE ZENER 3.9V 300MW SOD323

DIODE ZENER 3.9V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX38450-B3V9XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX38450-B3V9XCT-ND
Single Zener Diodes 1727-BZX38450-B3V9XCT-ND
DIODE ZENER 3.9V 300MW SOD323

DIODE ZENER 3.9V 300MW SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX38450-B3V9X 1727-BZX38450-B3V9XTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Dual high-speed switching diode - 1PS300,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
7 suppliers
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
4 suppliers
Diode, Schottky, 15Ma, 70V; Diode Configuration Nexperia - 25AC6212 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
High-voltage switching diode - BAS521B-QF - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers