Low-current voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package measuring 1.7 mm × 1.25 mm × 0.95 mm, with a maximum total power dissipation of 300 mW and a working voltage range of 1.8 V to 51 V, specified at 50 μA for low-bias applications. The BZX38450-B2V0 variant has a nominal breakdown voltage of 2.0 V with ±2% tolerance.
Low-current voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2V 300MW SOD323
DIODE ZENER 2V 300MW SOD323
DIODE ZENER 2V 300MW SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX38450-B2V0X | 1727-BZX38450-B2V0XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |