BZX384-A8V2X is a low-power voltage regulator diode in an SOD323 (SC-76) surface-mounted plastic package with a nominal breakdown voltage of 8.2 V and a tolerance of ±1%. It has a total power dissipation of ≤300 mW and a non-repetitive peak reverse power dissipation of ≤40 W, suitable for general regulation functions.
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.
The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.
Features and benefits
Applications
DIODE ZENER 8.2V 300MW SOD323
DIODE ZENER 8.2V 300MW SOD323
DIODE ZENER 8.2V 300MW SOD323
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZX384-A8V2X | 1727-BZX384-A8V2XCT-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |