Nexperia B.V. Voltage regulator diodes BZX384-A36X

Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Description
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of ≤300 mW and a working voltage range of 2.4 V to 75 V, available in ±1 % tolerance (BZX384-A series). Non-repetitive peak reverse power dissipation is ≤40 W.

Datasheet Summary
Powered by GS/AI

Voltage regulator diodes in a small SOD323 (SC-76) surface-mounted plastic package with a total power dissipation of ≤300 mW and a working voltage range of 2.4 V to 75 V, available in ±1 % tolerance (BZX384-A series). Non-repetitive peak reverse power dissipation is ≤40 W.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZX384-A36X - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZX384-A36X
Voltage regulator diodes BZX384-A36X
Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package. The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V. Features and benefits Total power dissipation: ≤300 mW Three tolerance series: ±1 %, ±2 % and approximately ±5 % Working voltage range: nominal 2.4 V to 75 V (E24 range) Non-repetitive peak reverse power dissipation: ≤ 40 W Applications General regulation functions

Low-power voltage regulator diodes in a small SOD323 (SC-76) Surface-Mounted Device (SMD) plastic package.

The diodes are available in the normalized E24 ±1 % (BZX384-A), ±2 % (BZX384-B) and approximately ±5 % (BZX384-C) tolerance range. The series includes 37 breakdown voltages with nominal working voltages from 2.4 V to 75 V.

Features and benefits

  • Total power dissipation: ≤300 mW
  • Three tolerance series: ±1 %, ±2 % and approximately ±5 %
  • Working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: ≤ 40 W

Applications

  • General regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZX384-A36XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-A36XCT-ND
Single Zener Diodes 1727-BZX384-A36XCT-ND
DIODE ZENER 36V 300MW SOD323

DIODE ZENER 36V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-A36XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-A36XDKR-ND
Single Zener Diodes 1727-BZX384-A36XDKR-ND
DIODE ZENER 36V 300MW SOD323

DIODE ZENER 36V 300MW SOD323

Buy Now Datasheet
Single Zener Diodes - 1727-BZX384-A36XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZX384-A36XTR-ND
Single Zener Diodes 1727-BZX384-A36XTR-ND
DIODE ZENER 36V 300MW SOD323

DIODE ZENER 36V 300MW SOD323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZX384-A36X 1727-BZX384-A36XCT-ND
Product Name Voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia - 27AC0741 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
Low Voltage Stabistor, 200Ma, 5V, Sot-323; Diode Configuration Nexperia - 37K9315 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 0.9600 volts
IF 200 mA
View Details
General-purpose dual Schottky diode - BAS70-05-QR - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
General-purpose dual Schottky diode - BAS70-04W-QF - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
2 suppliers