Nexperia B.V. Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia BAS40H,115.

Description
DIODE, SCHOTTKY, 40mA, 40V, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
DIODE, SCHOTTKY, 40mA, 40V, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia - 27AC0741 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia
27AC0741
Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia 27AC0741
DIODE, SCHOTTKY, 40mA, 40V, FULL REEL; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 40mA, 40V, FULL REEL; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:1V; Forward Surge Current:200mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 27AC0741
Product Name Diode, Schottky, 40Ma, 40V, Full Reel; Diode Configuration Nexperia
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 200 mA Schottky barrier dual diode - BAT721A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
Schottky Diodes & Rectifiers - 1221251 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-523; Sod-523
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.9000 volts
View Details