General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package with a total power dissipation of up to 590 mW, a wide working voltage range of 2.4 V to 75 V, and two tolerance series: ±2 % and approximately ±5 %. The device is suitable for surface-mounted design and general regulation functions.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode 4.7V 350mW ±6.4% Surface Mount SOD-123
Zener Diode 4.7V 350mW ±6.4% Surface Mount SOD-123
Zener Diode 4.7V 350mW ±6.4% Surface Mount SOD-123
Zener Diode, 4.7V V(Z), 6.38%, 0.35W, Silicon, Unidirectional
DIODE ZENER 4.7V 350MW SOD123
Zener Diodes BZT52-C4V7/SOD123/SO
DIODE ZENER 4.7V 350MW SOD123
ZENER DIODE, AEC-Q101, 4.7V, SOD-123 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C4V7X | 1727-7695-1-ND | BZT52-C4V7X | BZT52-C4V7X | BZT52-C4V7X | BZT52-C4V7X | 55AC2012 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, Aec-Q101, 4.7V, Sod-123 Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |