General-purpose Zener diodes in an SOD123 surface-mounted plastic package with a total power dissipation of up to 590 mW, a working voltage range of 2.4 V to 75 V, and two tolerance series of ±2 % and approximately ±5 %. The device operates with a junction temperature up to 150 °C and ambient temperature from -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 33V, 2.12%, 0.35W, Silicon, Unidirectional
DIODE ZENER 33V 590MW SOD123 Product overview: BZT52-B33X from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 590MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 590MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52-B33X can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913902-BZT52-B33X
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: Zener Diode 33 V 590 mW ±2.12% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZT52-B33
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 1727-7677-1, 934071162115, 1727-7677-2, 1727-7677-6, BZT52-B33X-ND
DIODE ZENER 33V 590MW SOD123
Zener Diodes BZT52-B33/SOD123/SOD
DIODE ZENER 33V 590MW SOD123
| Nexperia B.V. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-B33X | BZT52-B33X | 287-BZT52-B33X | 913902-BZT52-B33X | BZT52-B33X | BZT52-B33X | BZT52-B33X |
| Product Name | Voltage regulator diodes | 33V 590MW Zener Diode | Diodes - Zener - Single - BZT52-B33X | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |