General-purpose Zener diodes in an SOD123F surface-mounted plastic package with a total power dissipation of up to 830 mW, a nominal voltage range of 2.4 V to 75 V, and ±1%, ±2%, or approximately ±5% tolerance, qualified to AEC-Q101 for automotive use.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 7.5V 375MW SOD123F
DIODE ZENER 7.5V 375MW SOD123F
DIODE ZENER 7.5V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52H-A7V5-QX | 1727-BZT52H-A7V5-QXDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |