General-purpose Zener diodes in an SOD123F small and flat lead surface-mounted plastic package, with a wide working voltage range of nominal 2.4 V to 75 V and total power dissipation up to 830 mW when mounted on an FR4 PCB with a 1 cm² cathode pad. The BZT52H-A62X variant has a nominal breakdown voltage of 62 V with ±1 % tolerance, as indicated by its type number format in the series.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 62V 375MW SOD123F
DIODE ZENER 62V 375MW SOD123F
DIODE ZENER 62V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52H-A62X | 1727-BZT52H-A62XDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |