General-purpose Zener diodes in an SOD123F small and flat lead surface-mounted plastic package with a total power dissipation of up to 830 mW and a nominal working voltage range of 2.4 V to 75 V. The BZT52H-A2V4 variant has a breakdown voltage of 2.4 V with a tolerance of ±1 %, a dynamic resistance of 400 Ω at 5 mA, and a reverse leakage current of 50 μA at 1 V. The cathode is identified by a marking bar. Features include a temperature coefficient of -3.5 mV/K and a maximum non-repetitive peak reverse current of 6.0 A.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.4V 375MW SOD123F
DIODE ZENER 2.4V 375MW SOD123F
DIODE ZENER 2.4V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52H-A2V4X | 1727-BZT52H-A2V4XDKR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |