The BZT5250H-Q series comprises low-current Zener diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm by 1.6 mm by 1.1 mm, designed for general regulation in low-bias and battery-powered applications. The devices are specified at a test current of 50 µA, offer working voltages from 1.8 V to 51 V in E24 range, and have total power dissipation ratings of up to 830 mW with proper PCB mounting. All variants in the series, including BZT5250H-C43-Q, are qualified to AEC-Q101 for automotive use and feature two tolerance options: ±2% and approximately ±5%. The C-series variants specifically exhibit an intentional rise in leakage current for optimized fast switching and noise reduction.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 43V 375MW SOD123F
DIODE ZENER 43V 375MW SOD123F
DIODE ZENER 43V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-C43-QX | 1727-BZT5250H-C43-QXTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |