Low-current voltage regulator diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, with a total power dissipation of up to 830 mW and a working voltage range of 1.8 V to 51 V. The device is specified at a low test current of 50 µA, features two tolerance series (±2% and approximately ±5%), and is qualified to AEC-Q101 for automotive applications.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 39V 375MW SOD123F
DIODE ZENER 39V 375MW SOD123F
DIODE ZENER 39V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-C39-QX | 1727-BZT5250H-C39-QXTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |