General-purpose Zener diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, with a working voltage range of 1.8 V to 51 V and specified at a low test current of 50 µA for low-power applications. Total power dissipation is up to 830 mW with appropriate PCB mounting. The C-series variants, including BZT5250H-C2V7X, feature an intentional minor increase in leakage current for improved fast switching and noise reduction. Operating junction temperature ranges from -55 °C to +150 °C.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.7V 375MW SOD123F
DIODE ZENER 2.7V 375MW SOD123F
DIODE ZENER 2.7V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-C2V7X | 1727-BZT5250H-C2V7XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |