The BZT5250H series consists of low-current Zener diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm. The devices provide a voltage range of 1.8 V to 51 V in ±2% and approximately ±5% tolerance versions, specified at a test current of 50 μA for low-bias applications. Total power dissipation is rated up to 830 mW with proper PCB mounting. The series includes variants with optimized leakage current for fast switching and noise reduction. The operating junction temperature ranges from -55 °C to 150 °C, with a storage temperature range of -65 °C to 150 °C.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 27V 375MW SOD123F
DIODE ZENER 27V 375MW SOD123F
DIODE ZENER 27V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-C27X | 1727-BZT5250H-C27XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |