Single low-leakage current switching diode in a leadless ultra-small DFN1006-2 (SOD882) SMD package, measuring 1 mm × 0.6 mm × 0.48 mm, with a repetitive peak reverse voltage of 85 V, reverse leakage current typical of 3 pA, reverse recovery time typical of 0.8 µs, and junction temperature rating up to 150 °C. Qualified to AEC-Q101 for automotive applications.
Single low leakage current switching diode, encapsulated in a leadless ultra small DFN1006-2 (SOD882) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAS116L-Q/SOD882/DFN
BAS116L-Q/SOD882/DFN
BAS116L-Q/SOD882/DFN
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BAS116L-QYL | 1727-BAS116L-QYLCT-ND |
| Product Name | Low-leakage diode | Single Diodes |
| Diode Applications | Switching; Low Leakage | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts | |
| IF | 325 mA |