BZT5250H-C22X is a low-current Zener diode in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, with a cathode marked by a bar. It operates within a nominal voltage range of 1.8 V to 51 V, specified at 50 μA for low-power applications, and supports total power dissipation up to 830 mW with proper PCB mounting. The device belongs to the ±5% tolerance series and exhibits intentional minor leakage current rise for improved switching performance and noise reduction.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 22V 375MW SOD123F
DIODE ZENER 22V 375MW SOD123F
DIODE ZENER 22V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-C22X | 1727-BZT5250H-C22XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |