Nexperia B.V. Low-current voltage regulator diodes BZT5250H-B51X

Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote Datasheet
Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZT5250H-B51X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZT5250H-B51X
Low-current voltage regulator diodes BZT5250H-B51X
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 830 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Working voltage range: nominal 1.8 V to 51 V (E24 range)
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • Small plastic package suitable for surface-mounted design
  • BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZT5250H-B51XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-B51XTR-ND
Single Zener Diodes 1727-BZT5250H-B51XTR-ND
DIODE ZENER 51V 375MW SOD123F

DIODE ZENER 51V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT5250H-B51XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-B51XCT-ND
Single Zener Diodes 1727-BZT5250H-B51XCT-ND
DIODE ZENER 51V 375MW SOD123F

DIODE ZENER 51V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT5250H-B51XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-B51XDKR-ND
Single Zener Diodes 1727-BZT5250H-B51XDKR-ND
DIODE ZENER 51V 375MW SOD123F

DIODE ZENER 51V 375MW SOD123F

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZT5250H-B51X 1727-BZT5250H-B51XTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

High-speed double diode - BAS56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
Single Diodes - 1727-BAS30LSYLTR-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
General purpose diode - BAS321-QX - Nexperia B.V.
Specs
Diode Type General Purpose
Diode Applications Switching
RoHS Compliant RoHS
View Details
6 suppliers
Schottky barrier diode - 1PS79SB10,115 - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers