Nexperia B.V. Voltage regulator diodes 1N4736A,133

Description
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.
Request a Quote
Description
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low voltage regulator diodes in hermetically sealed small SOD66 (DO-41) glass packages with axial leads, rated for a total power dissipation of up to 1000 mW and a junction temperature range of -65 to +200 °C. The series includes 22 types with nominal working voltages from 3.3 V to 24 V, suitable for low voltage stabilizer applications.

Datasheet Summary
Powered by GS/AI

Low voltage regulator diodes in hermetically sealed small SOD66 (DO-41) glass packages with axial leads, rated for a total power dissipation of up to 1000 mW and a junction temperature range of -65 to +200 °C. The series includes 22 types with nominal working voltages from 3.3 V to 24 V, suitable for low voltage stabilizer applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - 1N4736A,133 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
1N4736A,133
Voltage regulator diodes 1N4736A,133
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages. The series consists of 22 types with nominal working voltages from 3.3 to 24 V. Features and benefits Total power dissipation: max. 1000 mW Tolerance series: +-5pct Working voltage range: nom. 3.3 to 24 V. Small hermetically sealed glass package Applications Low voltage stabilizers.

Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.

The series consists of 22 types with nominal working voltages from 3.3 to 24 V.

Features and benefits

  • Total power dissipation: max. 1000 mW
  • Tolerance series: +-5pct
  • Working voltage range: nom. 3.3 to 24 V.
  • Small hermetically sealed glass package

Applications

  • Low voltage stabilizers.
Supplier's Site Datasheet
Single Zener Diodes - 1727-1941-3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1941-3-ND
Single Zener Diodes 1727-1941-3-ND
Zener Diode 6.8V 1W ±5% Through Hole DO-41

Zener Diode 6.8V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Single Zener Diodes - 1727-1941-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-1941-1-ND
Single Zener Diodes 1727-1941-1-ND
Zener Diode 6.8V 1W ±5% Through Hole DO-41

Zener Diode 6.8V 1W ±5% Through Hole DO-41

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1035294-1N4736A,133 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1035294-1N4736A,133
Discrete Semiconductor Products - Diodes - Zener - Single 1035294-1N4736A,133
Win Source Part Number: 1035294-1N4736A,133 Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 5,000 Tolerance: ±5% Power - Max: 1 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 10 µA @ 4 V Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 3.5 Ohms Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-41 Temperature Range - Operating: -65°C ~ 200°C Alternative Parts (Cross-Reference): 1N4736A; 1N4736ATR; 1N4736A_T50A; BZX85C6V8-TR; 1N4738A-TAP; 1N4737A-TAP; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 1727-1941-3,568-1176 0-3,568-11760-3-ND,5 68-11760-1-ND,2156-1 N4736A,133-NEX,1727- 1941-1,1N4736A,133-N D,568-11760-1,NEXNEX 1N4736A,133,93393162 0133 Base Product Number: 1N4736

Win Source Part Number: 1035294-1N4736A,133
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 5,000
Tolerance: ±5%
Power - Max: 1 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 10 µA @ 4 V
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 3.5 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-41
Temperature Range - Operating: -65°C ~ 200°C
Alternative Parts (Cross-Reference): 1N4736A; 1N4736ATR; 1N4736A_T50A; BZX85C6V8-TR; 1N4738A-TAP; 1N4737A-TAP;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 1727-1941-3,568-11760-3,568-11760-3-ND,568-11760-1-ND,2156-1N4736A,133-NEX,1727-1941-1,1N4736A,133-ND,568-11760-1,NEXNEX1N4736A,133,933931620133
Base Product Number: 1N4736

Buy Now Datasheet
 - 1N4736A,133 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Zener Diode, 6.8V V(Z), 5%, 1W, Silicon, Unidirectional, DO-41

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N4736A,133 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4736A,133
Discrete Semiconductor Products - Diodes - Zener 1N4736A,133
DIODE ZENER 6.8V 1W DO41

DIODE ZENER 6.8V 1W DO41

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N4736A,133 1727-1941-3-ND 1035294-1N4736A,133 1N4736A,133 1N4736A,133
Product Name Voltage regulator diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package DO-204AL, DO-41, Axial SOD66 DO-41; DO-41
Unlock Full Specs
to access all available technical data