Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 7.5V 1W ±5% Through Hole DO-41
Zener Diode 7.5V 1W ±5% Through Hole DO-41
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1002146-1N4737A,113
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 4 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-41
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
DIODE ZENER 7.5V 1W DO41
| Nexperia B.V. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N4737A,113 | 1727-1957-2-ND | 1002146-1N4737A,113 | 1N4737A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Diodes - Zener - Single - 1N4737A,113 | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | |||
| RoHS Compliant | RoHS | |||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | DO-41; DO-41 | DO-41; DO-41 |