Low-current voltage regulator diodes in an SOD123F package measuring 2.6 mm × 1.6 mm × 1.1 mm, rated for a total power dissipation of up to 830 mW when mounted on a 1 cm² cathode pad, with a working voltage range of 1.8 V to 51 V and specified at a test current of 50 μA. The device is qualified to AEC-Q101 and intended for automotive applications. The BZT5250H-B47-Q variant is part of a series with ±2% and ±5% tolerance options, and the BZT5250H-B11-Q to -C51-Q variants feature an intentional rise in leakage current for optimized fast switching and noise reduction. The junction temperature is rated up to 150 °C, and the ambient temperature range is −55 °C to +150 °C.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 47V 375MW SOD123F
DIODE ZENER 47V 375MW SOD123F
DIODE ZENER 47V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-B47-QX | 1727-BZT5250H-B47-QXTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |