Nexperia B.V. Low-current voltage regulator diodes BZT5250H-B3V6X

Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Low-current Zener diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, designed for low-bias and battery-powered applications. The device is specified at a test current of 50 μA, with a total power dissipation of up to 830 mW when mounted on a PCB with a 1 cm² cathode pad. It operates within a voltage range of 1.8 V to 51 V and offers two tolerance series: ±2 % and approximately ±5 %. The BZT5250H-B3V6X variant is a 3.6 V Zener diode.

Datasheet Summary
Powered by GS/AI

Low-current Zener diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm × 1.6 mm × 1.1 mm, designed for low-bias and battery-powered applications. The device is specified at a test current of 50 μA, with a total power dissipation of up to 830 mW when mounted on a PCB with a 1 cm² cathode pad. It operates within a voltage range of 1.8 V to 51 V and offers two tolerance series: ±2 % and approximately ±5 %. The BZT5250H-B3V6X variant is a 3.6 V Zener diode.

Suppliers

Company
Product
Description
Supplier Links
Low-current voltage regulator diodes - BZT5250H-B3V6X - Nexperia B.V.
Nijmegen, Netherlands
Low-current voltage regulator diodes
BZT5250H-B3V6X
Low-current voltage regulator diodes BZT5250H-B3V6X
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Two tolerance series: ±2 % and approximately ±5 % Working voltage range: nominal 1.8 V to 51 V (E24 range) Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications Small plastic package suitable for surface-mounted design BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031] Applications Low-current general regulation functions

General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 830 mW
  • Two tolerance series: ±2 % and approximately ±5 %
  • Working voltage range: nominal 1.8 V to 51 V (E24 range)
  • Specified at a low test current (50 μA), ideal for low bias and portable battery-powered applications
  • Small plastic package suitable for surface-mounted design
  • BZT5250H-B11 to -C51: Intentional minor rise of leakage current for optimized fast switching and noise reduction [AN90031]

Applications

  • Low-current general regulation functions
Supplier's Site Datasheet
Single Zener Diodes - 1727-BZT5250H-B3V6XTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-B3V6XTR-ND
Single Zener Diodes 1727-BZT5250H-B3V6XTR-ND
DIODE ZENER 3.6V 375MW SOD123F

DIODE ZENER 3.6V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT5250H-B3V6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-B3V6XDKR-ND
Single Zener Diodes 1727-BZT5250H-B3V6XDKR-ND
DIODE ZENER 3.6V 375MW SOD123F

DIODE ZENER 3.6V 375MW SOD123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT5250H-B3V6XCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT5250H-B3V6XCT-ND
Single Zener Diodes 1727-BZT5250H-B3V6XCT-ND
DIODE ZENER 3.6V 375MW SOD123F

DIODE ZENER 3.6V 375MW SOD123F

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Diodes Diodes
Product Number BZT5250H-B3V6X 1727-BZT5250H-B3V6XTR-ND
Product Name Low-current voltage regulator diodes Single Zener Diodes
Diode Applications Voltage Regulation
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Diode, Switching, 100V, 0.215A, Sod123F; Diode Configuration Nexperia - 58T1328 - Newark, An Avnet Company
Specs
Diode Applications Switching
VF 1.25 volts
IF 215 mA
View Details
Single Diodes - 1727-1513-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers
High-speed switching diode - BAS316-Q/GZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details