Low-current voltage regulator diodes in an SOD123F surface-mounted package measuring 2.6 mm × 1.6 mm × 1.1 mm, with a total power dissipation of up to 830 mW when mounted on a 1 cm² cathode pad, and a junction temperature rating up to 150 °C. The device operates over a nominal voltage range of 1.8 V to 51 V, specified at a test current of 50 μA, and is qualified to AEC-Q101 for automotive applications.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 2.2V 375MW SOD123F
DIODE ZENER 2.2V 375MW SOD123F
DIODE ZENER 2.2V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-B2V2-QX | 1727-BZT5250H-B2V2-QXTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |