Low-current voltage regulator diodes in an SOD123F surface-mounted plastic package measuring 2.6 mm by 1.6 mm by 1.1 mm, with a total power dissipation of up to 830 mW, a working voltage range of 1.8 V to 51 V, and a test current of 50 μA for low-bias applications. The BZT5250H-B20X variant is part of a series with ±2% and approximately ±5% tolerances, and features intentional minor leakage current rise for optimized fast switching and noise reduction.
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 20V 375MW SOD123F
DIODE ZENER 20V 375MW SOD123F
DIODE ZENER 20V 375MW SOD123F
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT5250H-B20X | 1727-BZT5250H-B20XTR-ND |
| Product Name | Low-current voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |