General-purpose Zener diodes in an SOD123 surface-mounted plastic package, with a total power dissipation of up to 590 mW when mounted on a 1 cm² cathode pad, covering a nominal voltage range of 2.4 V to 75 V and offering ±2 % and approximately ±5 % tolerance variants. Qualified according to AEC-Q101 for automotive applications. The BZT52-C56-QX is a member of the series with a 56 V Zener voltage and is marked as D3. Temperature range spans from -55 °C to +150 °C ambient and +150 °C junction, with thermal resistance of 55 K/W from junction to cathode solder point.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 56V 350MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-C56-QX | 1727-BZT52-C56-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |