Voltage regulator diodes in hermetically sealed SOD66 (DO-41) glass packages with axial leads, rated for a maximum total power dissipation of 1000 mW and a junction temperature range from -65 °C to +200 °C. The series includes 22 types with nominal working voltages from 3.3 V to 24 V, each featuring a ±5% tolerance. Forward voltage is specified at or below 1.2 V at 200 mA. Designed for low voltage stabilization applications.
Low voltage regulator diodes in hermetically sealed SOD66 (DO-41) packages.
The series consists of 22 types with nominal working voltages from 3.3 to 24 V.
Features and benefits
Applications
Zener Diode 3.6V 1W ±5% Through Hole DO-41
DIODE ZENER 3.6V 1W DO41
DIODE ZENER 3.6V 1W DO41
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes |
| Product Number | 1N4729A,113 | 1727-1N4729A,113TR-ND | 1N4729A,113 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Diode Applications | Voltage Regulation | ||
| RoHS Compliant | RoHS | ||
| Tj | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |
| Life Cycle Stage | Active |