General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two leads, rated for total power dissipation up to 590 mW when mounted on an FR4 PCB with a 1 cm² cathode pad, and operating junction temperatures up to 150 °C. The series offers nominal Zener voltages from 2.4 V to 75 V in ±2% and ±5% tolerances, and is qualified to AEC-Q101 for automotive applications.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 15V 350MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-C15-QX | 1727-BZT52-C15-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |