General-purpose Zener diodes in an SOD123 small and flat lead surface-mounted plastic package, qualified according to AEC-Q101 for automotive applications, with a total power dissipation of up to 590 mW, a wide working voltage range of 2.4 V to 75 V, and two tolerance series: ±2 % and approximately ±5 %.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 5.6V 590MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-B5V6-QX | 1727-BZT52-B5V6-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |