General-purpose Zener diodes in an SOD123 surface-mounted plastic package with two terminals, qualified for automotive use per AEC-Q101. The series offers nominal voltage ratings from 2.4 V to 75 V in ±2 % and ±5 % tolerance bands, with a total power dissipation up to 590 mW when mounted on an FR4 PCB with a 1 cm² cathode pad. The junction temperature ranges from -55 °C to 150 °C, and the non-repetitive peak reverse power dissipation is 40 W for a 100 μs pulse. Forward voltage is limited to 0.9 V at 10 mA.
General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER 56V 590MW SOD123
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | BZT52-B56-QX | 1727-BZT52-B56-QXTR-ND |
| Product Name | Voltage regulator diodes | Single Zener Diodes |
| Diode Applications | Voltage Regulation |