Dual voltage regulator diodes in a SOT23 surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a common anode configuration and a nominal working voltage of 6.2 V, tailored for the C series with approximately ±5 % tolerance, capable of non-repetitive peak reverse power dissipation up to 40 W and total power dissipation up to 300 mW, qualified to AEC-Q101 for automotive applications.
General-purpose Zener diodes in a SOT23 small Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
DIODE ZENER ARRAY 6.2V TO-236AB
DIODE ZENER ARRAY 6.2V TO-236AB
DIODE ZENER ARRAY 6.2V TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | BZB84-C6V2-QR | 1727-BZB84-C6V2-QRTR-ND |
| Product Name | Dual voltage regulator diodes | Zener Diode Arrays |
| Diode Applications | Voltage Regulation | |
| RoHS Compliant | RoHS | |
| VF | 0.9000 to 9.00E-4 volts |