Nexperia B.V. Dual Zener diodes BZB84-C12,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, offering a nominal Zener voltage range of 2.4 V to 75 V in E24 values and a tolerance of ±5% for the C series. The devices have a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W, and are AEC-Q101 qualified.

Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, offering a nominal Zener voltage range of 2.4 V to 75 V in E24 values and a tolerance of ±5% for the C series. The devices have a total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W, and are AEC-Q101 qualified.

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-C12,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-C12,215
Dual Zener diodes BZB84-C12,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Arrays - 1050196-BZB84-C12,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Arrays
1050196-BZB84-C12,215
Discrete Semiconductor Products - Diodes - Zener - Arrays 1050196-BZB84-C12,215
Win Source Part Number: 1050196-BZB84-C12,21 5 Category: Discrete Semiconductor Products>Diodes - Zener - Arrays Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 12 V Impedance (Max) (Zzt): 25 Ohms Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Alternative Parts (Cross-Reference): BZX84C12ET1; DZ23C15-E3-08; BZX84C13LT3; DZ23C10-E3-08; DZ23C12-E3-08; MMBZ5242ELT1BZB84-C1 2 215; BZB84-C12215; BZB84C12215; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: 934061697215 Base Product Number: BZB84-C12

Win Source Part Number: 1050196-BZB84-C12,215
Category: Discrete Semiconductor Products>Diodes - Zener - Arrays
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 25 Ohms
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Alternative Parts (Cross-Reference): BZX84C12ET1; DZ23C15-E3-08; BZX84C13LT3; DZ23C10-E3-08; DZ23C12-E3-08; MMBZ5242ELT1BZB84-C12 215; BZB84-C12215; BZB84C12215;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: 934061697215
Base Product Number: BZB84-C12

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C12,215CT-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C12,215CT-ND
Zener Diode Arrays 1727-BZB84-C12,215CT-ND
DIODE ZENER ARRAY 12V TO-236AB

DIODE ZENER ARRAY 12V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C12,215DKR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C12,215DKR-ND
Zener Diode Arrays 1727-BZB84-C12,215DKR-ND
DIODE ZENER ARRAY 12V TO-236AB

DIODE ZENER ARRAY 12V TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-BZB84-C12,215TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-BZB84-C12,215TR-ND
Zener Diode Arrays 1727-BZB84-C12,215TR-ND
Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% TO-236AB

Zener Diode Array 1 Pair Common Anode 12V 300mW ±5% TO-236AB

Buy Now Datasheet
 - BZB84-C12,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 12V V(Z), 5%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Dual Zener Diode
295-BZB84-C12,215
Dual Zener Diode 295-BZB84-C12,215
BZB84 series - Dual Zener diodes TO-236 3-Pin Product overview: BZB84-C12,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C12,215 can be used for catalog matching and distributor lookup.

BZB84 series - Dual Zener diodes TO-236 3-Pin Product overview: BZB84-C12,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-C12,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Array Rohs Compliant Nexperia - 28AK6880 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6880
Zener Array Rohs Compliant Nexperia 28AK6880
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZB84-C12,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-C12,215
Discrete Semiconductor Products - Diodes - Zener BZB84-C12,215
DIODE ZENER ARRAY 12V SOT23

DIODE ZENER ARRAY 12V SOT23

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays Zener Diodes
Product Number BZB84-C12,215 1050196-BZB84-C12,215 1727-BZB84-C12,215CT-ND BZB84-C12,215 295-BZB84-C12,215 28AK6880 BZB84-C12,215
Product Name Dual Zener diodes Discrete Semiconductor Products - Diodes - Zener - Arrays Zener Diode Arrays Dual Zener Diode Zener Array Rohs Compliant Nexperia Discrete Semiconductor Products - Diodes - Zener
Package SOT23; SOT23 SOT23 TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-236AB
RoHS Compliant RoHS RoHS RoHS
Diode Type Zener; 1 Pair Common Anode Zener
VF 0.9000 volts
IR 0.1000 mA 100 mA
Unlock Full Specs
to access all available technical data