Nexperia B.V. NPN general purpose transistor BC850B,215

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA, with a total power dissipation of 250 mW at 25 °C ambient temperature and thermal resistance of 500 K/W. The device is AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm x 1.3 mm x 1 mm, rated for a maximum collector-emitter voltage of 45 V and collector current of 100 mA, with a total power dissipation of 250 mW at 25 °C ambient temperature and thermal resistance of 500 K/W. The device is AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC850B,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC850B,215
NPN general purpose transistor BC850B,215
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC860B Features and benefits Low current (max. 100 mA) Low voltage (max. 45 V) Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC860B

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 45 V)

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
 - BC850B,215 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
276-BC850B,215
Bipolar Transistor 276-BC850B,215
BC849; BC850 - NPN general purpose transistors TO-236 3-Pin Product overview: BC850B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850B,215 can be used for catalog matching and distributor lookup.

BC849; BC850 - NPN general purpose transistors TO-236 3-Pin Product overview: BC850B,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC850B,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4860-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4860-1-ND
Single Bipolar Transistors 1727-4860-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4860-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4860-6-ND
Single Bipolar Transistors 1727-4860-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-4860-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4860-2-ND
Single Bipolar Transistors 1727-4860-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 250 Mw, 100 Ma, 290 Rohs Compliant Nexperia - 96K6871 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 250 Mw, 100 Ma, 290 Rohs Compliant Nexperia
96K6871
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 250 Mw, 100 Ma, 290 Rohs Compliant Nexperia 96K6871
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 45 V, 250 mW, 100 mA, 290 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, GENERAL PURPOSE, NPN, 45 V, 250 mW, 100 mA, 290 RoHS Compliant: Yes

Supplier's Site
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 250 Mw, 100 Ma, 290 Rohs Compliant Nexperia - 04X4850 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 250 Mw, 100 Ma, 290 Rohs Compliant Nexperia
04X4850
Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 250 Mw, 100 Ma, 290 Rohs Compliant Nexperia 04X4850
Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 250 mW, 100 mA, 290 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, General Purpose, NPN, 45 V, 250 mW, 100 mA, 290 RoHS Compliant: Yes

Supplier's Site Datasheet
Transistors - BC850B,215 - ODG (Origin Data Global)
Shenzhen, China
Transistors
BC850B,215
Transistors BC850B,215
TRANSISTOR NPN 45V 100MA SOT23

TRANSISTOR NPN 45V 100MA SOT23

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC850B,215
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC850B,215
45V 250mW 200@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

45V 250mW 200@2mA,5V 100mA NPN SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC850B,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC850B,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC850B,215
TRANS NPN 45V 0.1A TO236AB

TRANS NPN 45V 0.1A TO236AB

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC850B,215 BC850B,215 276-BC850B,215 1727-4860-1-ND 96K6871 BC850B,215 BC850B,215 BC850B,215
Product Name NPN general purpose transistor Bipolar Transistor Single Bipolar Transistors Bipolar (Bjt) Single Transistor, General Purpose, Npn, 45 V, 250 Mw, 100 Ma, 290 Rohs Compliant Nexperia Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT23; SOT23 SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 AEC-Q101
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts
PD 250 milliwatts 250 milliwatts
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data