Nexperia B.V. Single FETs, MOSFETs BUK7E5R2-100E,127

Description
N-Channel 100V 120A (Tc) 349W (Tc) Through Hole I2PAK
Request a Quote
Description
N-Channel 100V 120A (Tc) 349W (Tc) Through Hole I2PAK
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS FET for automotive applications, rated at 100 V drain-source voltage and 120 A continuous drain current, with a total power dissipation of 349 W. Packaged in an I2PAK (SOT226) case and qualified to AEC-Q101 standard, it supports junction temperatures up to 175 °C and features repetitive avalanche ruggedness. Gate threshold voltage exceeds 1 V at 175 °C, and drain-source on-state resistance is 4.1 to 5.2 mΩ at 25 °C.

Datasheet Summary
Powered by GS/AI

N-channel TrenchMOS FET for automotive applications, rated at 100 V drain-source voltage and 120 A continuous drain current, with a total power dissipation of 349 W. Packaged in an I2PAK (SOT226) case and qualified to AEC-Q101 standard, it supports junction temperatures up to 175 °C and features repetitive avalanche ruggedness. Gate threshold voltage exceeds 1 V at 175 °C, and drain-source on-state resistance is 4.1 to 5.2 mΩ at 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 1727-7247-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-7247-ND
Single FETs, MOSFETs 1727-7247-ND
N-Channel 100V 120A (Tc) 349W (Tc) Through Hole I2PAK

N-Channel 100V 120A (Tc) 349W (Tc) Through Hole I2PAK

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1727-7247-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - 6ED003L06F2XUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type DSO28
View Details
Dual N-Channel Matched MOSFET Pair - ALD1101PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers
60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers