80 V, 1 A PNP medium power transistor in an ultra thin DFN2020D-3 (SOT1061D) leadless SMD plastic package with exposed heatsink and side-wettable flanks, measuring 2 mm x 2 mm x 0.65 mm. Capable of collector current up to 1 A and peak collector current of 2 A, with collector-emitter voltage rating of 80 V and total power dissipation up to 1 W when mounted on a 1 cm² copper pad. Junction temperature rated to 150 °C. Thermal resistance from junction to ambient is 125 K/W under standard mounting conditions. Complies with IEC 60134 for limiting values.
PNP medium power transistors in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and Side-Wettable Flanks (SWF).
Features and benefits
Applications
| Nexperia B.V. | |
|---|---|
| Product Category | Transistors |
| Product Number | BSR33PASX |
| Product Name | 80 V, 1 A PNP medium power transistor |
| Package Type | SOT1061D SOT1061D |